NEN-ISO 2248
Packaging - Complete, filled transport packages - Vertical impact test by dropping
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 1993 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Complete, filled transport packages): | 55.180.40 |
scope:
This Standard specifies a method for carying out a vertical impact test on a complete, filled transport package by dropping. It may be performed either as a single test to investigate the effects of vertical impact or as part of a sequence of tests designed to measure the ability of a package to withstand a distribution system that includes a vertical impact hazard.
Document History
NEN-ISO 2248
March 1, 1993
Packaging - Complete, filled transport packages - Vertical impact test by dropping
This Standard specifies a method for carying out a vertical impact test on a complete, filled transport package by dropping. It may be performed either as a single test to investigate the effects of...