NEN-ISO 3387
Rubber - Determination of crystallization effects by hardness measurements
| Organization: | NEN |
| Publication Date: | 1 November 1980 |
| Status: | inactive |
| ICS Code (Rubber): | 83.060 |
scope:
This International Standard specifies a test based on hardness measurements for determining the progressive stiffening of rubber with time, caused by crystallization. It is limited to materials having an initial hardness at test temperature of 10 to 85 IRHD. The method is applicable to raw, unvulcanized (compounded), and vulcanized rubber. It is mainly of interest for rubber with a marked crystallization tendency at temperatures experienced in cold climates, such as, for instance, chloroprene and natural rubber. The method is not applicable to fast-crystallizing materials which crystallize to a considerable degree within the timespan of 15 min used for conditioning at test temperature.
Document History