NEN-ISO 4161

Hexagon nuts with flange, style 2 - Coarse thread

active, Most Current
Organization: NEN
Publication Date: 1 August 2012
Status: active
Page Count: 14
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the characteristics of hexagon nuts with flange (style 2), with metric coarse threads from M5 to M20 inclusive, of product grade A for threads up to and including M16 and product grade B for threads above M16. If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 261, ISO 724, ISO 898-2, ISO 965-2 and ISO 3506-2.

Document History

NEN-ISO 4161
August 1, 2012
Hexagon nuts with flange, style 2 - Coarse thread
This International Standard specifies the characteristics of hexagon nuts with flange (style 2), with metric coarse threads from M5 to M20 inclusive, of product grade A for threads up to and...
Advertisement