NEN-ISO 4266-1

Petroleum and liquid petroleum products - Measurement of level and temperature in storage tanks by automatic methods - Part 1: Measurement of level in atmospheric tanks

inactive
Organization: NEN
Publication Date: 1 December 2002
Status: inactive
Page Count: 30
ICS Code (Volumetric equipment and measurements): 75.180.30
scope:

This part of ISO 4266 gives guidance on the accuracy, installation, commissioning, calibration and verification of automatic level gauges (ALGs), of both intrusive and non-intrusive types, for measuring the level of petroleum and petroleum products having a Reid vapour pressure less than 100 kPa, stored in atmospheric storage tanks. This part of ISO 4266 is not applicable to the measurement of level in refrigerated storage tanks with ALG equipment.

Document History

June 1, 2023
Petroleum and liquid petroleum products - Measurement of level and temperature in storage tanks by automatic methods - Part 1: Measurement of level in atmospheric tanks
This document gives requirements and guidance on the accuracy, installation, commissioning, calibration and verification of automatic level gauges (ALGs). It applies to ALGs which are both intrusive...
NEN-ISO 4266-1
December 1, 2002
Petroleum and liquid petroleum products - Measurement of level and temperature in storage tanks by automatic methods - Part 1: Measurement of level in atmospheric tanks
This part of ISO 4266 gives guidance on the accuracy, installation, commissioning, calibration and verification of automatic level gauges (ALGs), of both intrusive and non-intrusive types, for...
Advertisement