NEN-ISO 4626

Volatile organic liquids - Determination of boiling range of organic solvents used as raw materials

inactive
Organization: NEN
Publication Date: 1 June 2016
Status: inactive
Page Count: 19
ICS Code (Solvents): 87.060.30
scope:

This method is applicable to organic liquids that boil between 30 and 300 C at normal pressure, and that are chemically stable and do not corrode the apparatus during the distillation such as hydrocarbons, esters, alcohols, ketones, ethers and similar products. The principle consists in distillation of a 100 ml test portion under prescribed conditions, systematic observation of thermometer readings and volumes of condensate and calculation of the results from these data with correction to standard atmospheric pressure.

Document History

August 1, 2023
Volatile organic liquids - Determination of boiling range of organic solvents used as raw materials
This document specifies a method for determining the boiling range of liquids that boil between 30 °C and 300 °C at normal pressure, and that are chemically stable and do not corrode the apparatus...
NEN-ISO 4626
June 1, 2016
Volatile organic liquids - Determination of boiling range of organic solvents used as raw materials
This method is applicable to organic liquids that boil between 30 and 300 C at normal pressure, and that are chemically stable and do not corrode the apparatus during the distillation such as...
Advertisement