NEN-ISO 23551-2
Safety and control devices for gas burners and gas-burning appliances - Particular requirements - Part 2: Pressure regulators
| Organization: | NEN |
| Publication Date: | 1 July 2006 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Gas fuel burners): | 27.060.20 |
scope:
This part of ISO 23551 specifies safety, constructional and performance requirements for pressure regulators intended for use with gas burners and gas-burning appliances. It also describes the test procedures for checking compliance with these requirements and provides information necessary for the purchaser and user. This part of ISO 23551 applies to pressure regulators for gas burners and gas-burning appliances of nominal connection size up to and including DN 250 that can be used and tested independently of these appliances. These regulators are suitable for fuel gases, such as natural gas, manufactured gas or liquefied petroleum gas (LPG) at inlet pressures up to and including 50 kPa. This part of ISO 23551 covers type testing only.
Document History