NEN-ISO 2490
Solid (monobloc) gear hobs with tenon drive or axial keyway, 0,5 to 40 module - Nominal dimensions
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2009 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Gears): | 21.200 |
scope:
This International Standard specifies the nominal dimensions of general-purpose single-start solid (monobloc) gear hobs with axial keyway or tenon drive of 0,5 to 40 module. These hobs are intended for the production of gears which conform to ISO 54 and present a 20° pressure angle in conformity with ISO 53.
Document History
NEN-ISO 2490
May 1, 2009
Solid (monobloc) gear hobs with tenon drive or axial keyway, 0,5 to 40 module - Nominal dimensions
This International Standard specifies the nominal dimensions of general-purpose single-start solid (monobloc) gear hobs with axial keyway or tenon drive of 0,5 to 40 module. These hobs are intended...