NEN-ISO 4437-5

Plastics piping systems for the supply of gaseous fuels - Polyethylene (PE) - Part 5: Fitness for purpose of the system

active, Most Current
Organization: NEN
Publication Date: 1 January 2014
Status: active
Page Count: 20
ICS Code (Petroleum products and natural gas handling equipment): 75.200
ICS Code (Plastics pipes and fittings for non fluid use): 83.140.30
scope:

NEN-ISO 4437-5 specifies the requirements of fitness for purpose of the polyethylene (PE) piping system to be used for the supply of gaseous fuels. It specifies the definitions of electrofusion, socket fusion, butt fusion, and mechanical joints. It specifies the method of preparation of test piece joints and the tests to be carried out on these joints for assessing the fitness for purpose of the system under normal and extreme conditions. It specifies the test parameters for the test methods referred to in this part of ISO 4437. In conjunction with ISO 4437-1, ISO 4437-2, ISO 4437-3, and ISO 4437-4, it is applicable to PE pipes, fittings, valves, their joints, and joints with components of PE and other materials intended to be used under the following conditions: a) the maximum operating pressure (MOP) is based on the design stress, determined from the compound minimum required strength (MRS) divided by the C factor, and taking into account rapid crack propagation (RCP) requirements; b) a temperature of 20 °C as reference temperature for the design basis.

Document History

NEN-ISO 4437-5
January 1, 2014
Plastics piping systems for the supply of gaseous fuels - Polyethylene (PE) - Part 5: Fitness for purpose of the system
NEN-ISO 4437-5 specifies the requirements of fitness for purpose of the polyethylene (PE) piping system to be used for the supply of gaseous fuels. It specifies the definitions of electrofusion,...
Advertisement