NEN-ISO 5184
Straight resistance spot welding electrodes
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 1994 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This Standard lays down the dimensions and tolerances of straight resistance spot welding electrodes. It applies only to straight spot welding electrodes, where the electrode force given for diameter in the table is not exceeded and where the centre lines of the electrodes are perpendicular to the workpiece.
Document History
NEN-ISO 5184
May 1, 1994
Straight resistance spot welding electrodes
This Standard lays down the dimensions and tolerances of straight resistance spot welding electrodes. It applies only to straight spot welding electrodes, where the electrode force given for diameter...