NEN-ISO 4586-1

High-pressure decorative laminates (HPL, HPDL) - Sheets based on thermosetting resins (Usually called Laminates) - Part 1: Introduction and general information

active, Most Current
Organization: NEN
Publication Date: 1 November 2015
Status: active
Page Count: 15
ICS Code (Laminated sheets): 83.140.20
scope:

NEN-ISO 4586-1 is applicable to High-Pressure Decorative Laminates (HPL, HPDL) as defined in Clause 3. This part of ISO 4586 gives an overview of the standard, and provides guidance in the selection and application of test methods and specifications contained in ISO 4586-2 to ISO 4586-8.

Document History

NEN-ISO 4586-1
November 1, 2015
High-pressure decorative laminates (HPL, HPDL) - Sheets based on thermosetting resins (Usually called Laminates) - Part 1: Introduction and general information
NEN-ISO 4586-1 is applicable to High-Pressure Decorative Laminates (HPL, HPDL) as defined in Clause 3. This part of ISO 4586 gives an overview of the standard, and provides guidance in the selection...
Advertisement