NEN-ISO 4586-5
High-pressure decorative laminates (HPL, HPDL) - Sheets based on thermosetting resins (Usually called Laminates) - Part 5: Classification and specifications for flooring grade laminates less than 2 mm thick intended for bonding to supporting substrates
| Organization: | NEN |
| Publication Date: | 1 November 2015 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Laminated sheets): | 83.140.20 |
scope:
NEN-ISO 4586-5 applies to five classes of flooring grade laminates less than 2 mm thick intended for bonding to supporting substrates, to produce HPL (HPDL) flooring elements. For laminate floor covering applications they meet the surface property requirements specified in EN 13329[2]. High-pressure decorative flooring laminates are characterized by their high resistance to abrasion, aesthetic qualities and durability. They have good hygienic and anti-static properties and are easy to clean and maintain. The requirements in this document apply only to the high-pressure laminate, and additional properties will need to be specified in order to define the functional performance of the finished flooring product. ISO 4586-2 specifies the methods of test relevant to this part of ISO 4586. In an effort to harmonize ISO 4586 with other High-Pressure Decorative Laminate standards, multiple methods may be published that demonstrate similar properties. In these instances, the same test method title is given and is annotated as either "Method A" or "Method B". This is the case in the following tests: Edge Squareness - 8/9, Dry Heat - 17/18 Dimensional Stability at Elevated Temperatures - 19/20, Dimensional Stability at Ambient Temperature - 21/22, Staining - 30/31, Lightfastness - 32/33, Cigarette Burns - 36/37, Formability - 38/39, and Blistering - 40/41. In these instances, either method may be utilized in testing. Compliance to both methods is not required. While these tests are similar they are by no means identical and results of one method do not necessarily correspond to the results of the accompanying test. In these situations, consult the documentation in specific sections of ISO 4586 for performance requirements. Each specific method has performance requirements particular to that method for individual grades of high-pressure decorative laminate.
Document History