NEN-ISO 4708
Composition cork - Gasket material - Test methods
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Cork and cork products): | 79.100 |
| ICS Code (Seals, glands): | 21.140 |
scope:
NEN-ISO 4708 specifies test methods to determine the characteristics of agglomerated composition cork and rubbercork to be used as gaskets in the mechanical industry. The following characteristics are considered: - thickness, - apparent density, - tensile strength, - compressibility and recovery, - flexibility, - resistance to boiling water, - behaviour in fluids.
Document History
NEN-ISO 4708
October 1, 2017
Composition cork - Gasket material - Test methods
NEN-ISO 4708 specifies test methods to determine the characteristics of agglomerated composition cork and rubbercork to be used as gaskets in the mechanical industry. The following characteristics...