NEN-ISO 6042
Shipbuilding - Weathertight single leaf steel doors
| Organization: | NEN |
| Publication Date: | 1 August 1981 |
| Status: | inactive |
| ICS Code (Hulls and their structure elements): | 47.020.10 |
scope:
This International standard specifies main dimensions, materials, quality and conditions of manufacture for weathertight single-leaf steel doors for application on board ships, in order to ensure interchangeability. The remaining dimensions, welding and other details are left to the manufacturer. These doors comply generally with the requirements of the International Convention of Load Lines 1966. The possibility for application of the doors to Position 1 and Position 2 has to be considered for each situation, and where necessary the doors shall be provided with additional stiffening.
Document History