NEN-ISO 6296
Petroleum products - Determination of water - Potentiometric Karl Fischer titration method
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2000 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Petroleum products in general): | 75.080 |
scope:
Specifies a method for the direct determination of water in petroleum products boiling below 30°C. It covers the mass fraction range 0,0003% (m/m) to 0,100% (m/m). May be applicable to petroleum products boiling above 390 °C and lubricating base oils. However, the precision has not been established for these materials.
Document History
NEN-ISO 6296
September 1, 2000
Petroleum products - Determination of water - Potentiometric Karl Fischer titration method
Specifies a method for the direct determination of water in petroleum products boiling below 30°C. It covers the mass fraction range 0,0003% (m/m) to 0,100% (m/m). May be applicable to petroleum...