NEN-ISO 5468
Rotary and rotary impact masonry drill bits with hardmetal tips - Dimensions
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2017 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Drills, countersinks, reamers): | 25.100.30 |
scope:
NEN-ISO 5468 specifies the dimensions, in millimetres, of rotary and rotary impact masonry drill bits with hardmetal tips, having diameters in the range of 4 mm to 25 mm inclusive and overall, and working lengths in the series short, long and extra-long. It does not apply to hammer drills.
Document History
NEN-ISO 5468
February 1, 2017
Rotary and rotary impact masonry drill bits with hardmetal tips - Dimensions
NEN-ISO 5468 specifies the dimensions, in millimetres, of rotary and rotary impact masonry drill bits with hardmetal tips, having diameters in the range of 4 mm to 25 mm inclusive and overall, and...