NEN-ISO 6469-1

Electric road vehicles - Safety specifications - Part 1: On-board electrical energy storage

inactive
Organization: NEN
Publication Date: 1 December 2001
Status: inactive
Page Count: 22
ICS Code (Electric road vehicles): 43.120
scope:

This part of ISO 6469 specifies requirements for the on-board electrochemical storage of energy for the propulsion of exclusively battery-powered electric road vehicles (passenger cars and light commercial vehicles) for the purpose of protecting persons and the vehicle environment. It is applicable only if the maximum working voltage of the on-board electrical circuit is lower than , or or lower, according to national standards or regulations (e.g. for qualification of service personnel). It does not necessarily apply to assembly, maintenance and repair of these vehicles. 1 000 V a.c. 1 500 V d.c.

Document History

November 1, 2022
Electrically propelled road vehicles - Safety specifications -Part 1: Rechargeable energy storage system (RESS) - Amendment 1: Safety management of thermal propagation
A description is not available for this item.
April 1, 2019
Electrically propelled road vehicles - Safety specifications - Part 1: Rechargeable energy storage system (RESS)
This document specifies safety requirements for rechargeable energy storage systems (RESS) of electrically propelled road vehicles for the protection of persons. It does not provide the...
September 1, 2015
Electrically propelled road vehicles - Safety specifications - On-board rechargeable energy storage system (RESS)
NEN-ISO 6469-1 specifies requirements for the on-board rechargeable energy storage systems (RESS) of electrically propelled road vehicles, including battery-electric vehicles (BEVs), fuel-cell...
NEN-ISO 6469-1
December 1, 2001
Electric road vehicles - Safety specifications - Part 1: On-board electrical energy storage
This part of ISO 6469 specifies requirements for the on-board electrochemical storage of energy for the propulsion of exclusively battery-powered electric road vehicles (passenger cars and light...
Advertisement