NEN-ISO 6586

Automatic data processing - Representation of the 7-bit and 8-bit coded character sets on punched cards

active, Most Current
Organization: NEN
Publication Date: 1 August 1984
Status: active
Page Count: 10
ICS Code (Paper cards and tapes): 35.220.10
ICS Code (Coding of character sets): 35.040.10
scope:

This International Standard defines the implementation of the ISO 7-bit and 8-bit coded character sets on punched cards. It specifies the representation of 7-bit combinations and 8-bit combinations on 12-row punched cards. This representation is derived from, and compatible with, the code known as the "Hollerith Code". It will ensure compatibility with a large proportion of existing punched card files.

Document History

NEN-ISO 6586
August 1, 1984
Automatic data processing - Representation of the 7-bit and 8-bit coded character sets on punched cards
This International Standard defines the implementation of the ISO 7-bit and 8-bit coded character sets on punched cards. It specifies the representation of 7-bit combinations and 8-bit combinations...
Advertisement