NEN-ISO 3839

Petroleum products - Determination of bromine number of distillates and aliphatic olefins - Electrometric method

active
Organization: NEN
Publication Date: 1 January 1997
Status: active
Page Count: 18
ICS Code (Aliphatic hydrocarbons): 71.080.10
ICS Code (Petroleum products in general): 75.080
scope:

Specifies a method for the determination of the bromine number of the following materials: a) petroleum distillates that are substantially free of material lighter than 2-methylpropane, and that have 90 °(V/V) (i.e. volume fraction 90 °) distillation recovery temperatures under 327 °C.

Document History

March 1, 2020
Petroleum products - Determination of bromine number of distillates and aliphatic olefins - Electrometric method
A description is not available for this item.
NEN-ISO 3839
January 1, 1997
Petroleum products - Determination of bromine number of distillates and aliphatic olefins - Electrometric method
Specifies a method for the determination of the bromine number of the following materials: a) petroleum distillates that are substantially free of material lighter than 2-methylpropane, and that have...

References

Advertisement