NEN-ISO 7150-1

Water quality - Determination of ammonium - Part 1: Manual spectrometric method

active, Most Current
Organization: NEN
Publication Date: 1 August 2002
Status: active
Page Count: 14
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

The procedure is applicable to the analysis of potable water, and most raw and waste waters. Application to excessively coloured or saline waters shall be preceded by distillation. An ammonium nitrogen concentration of up to 1 mg/l, using the maximum test portion of 40 ml, can be determined. Much higher concentrations can be determined by taking smaller test portions.

Document History

NEN-ISO 7150-1
August 1, 2002
Water quality - Determination of ammonium - Part 1: Manual spectrometric method
The procedure is applicable to the analysis of potable water, and most raw and waste waters. Application to excessively coloured or saline waters shall be preceded by distillation. An ammonium...

References

Advertisement