NEN-ISO 6871

Dentistry - Dental base metal casting alloys

inactive, Most Current
Organization: NEN
Publication Date: 1 March 1991
Status: inactive
ICS Code (Dental materials): 11.060.10
scope:

Specific qualitative and quantitative requirements for freedom from biological hazard are not included in this International Standard, but it is recommended that reference should be made to ISO/TR 7405 when assessing possible biological or toxicological hazards. This International Standard specifies the compositional requirements, mechanical properties and test methods for base metal casting alloys used for removable dental appliances. It does not apply to alloys intended for ceramic metal restorations or surgical implants.

Document History

NEN-ISO 6871
March 1, 1991
Dentistry - Dental base metal casting alloys
Specific qualitative and quantitative requirements for freedom from biological hazard are not included in this International Standard, but it is recommended that reference should be made to ISO/TR...
Advertisement