NEN-ISO 6328

Photography - Photographic materials - Determination of ISO resolving power

active, Most Current
Organization: NEN
Publication Date: 1 June 2000
Status: active
Page Count: 26
ICS Code (Photographic paper, films and plates. Cartridges): 37.040.20
scope:

Specifies a method for determining the resolving-power of photographic films, plates and paters, including black-and-white films, black-and-white printing papers, colour reversal films, colour negative films, and colour printing papers. Materials designed for X-ray and other high-energy radiation are excluded, as are photographic materials used in medical radiography where the exposure source is an intensifying screen in contact with the film (sensitized on one or two sides). Also excluded are materials having photo-polymer, diazo, etc. light-sensitive layers.

Document History

NEN-ISO 6328
June 1, 2000
Photography - Photographic materials - Determination of ISO resolving power
Specifies a method for determining the resolving-power of photographic films, plates and paters, including black-and-white films, black-and-white printing papers, colour reversal films, colour...
Advertisement