NEN-ISO 6978-1
Natural gas - Determination of mercury - Part 1: Sampling of mercury by chemisorption on iodine
| Organization: | NEN |
| Publication Date: | 1 November 2003 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Natural gas): | 75.060 |
scope:
This part of ISO 6978 specifies a method for the determination of total mercury content in natural gas using a sampling method at pressures up to 40 MPa by chemisorption on iodine-impregnated silica gel. This sampling method is suitable for the determination of mercury contents within the range of 0,1 µg/m 3 to 5 000 µg/m 3 in natural gas. This method is applicable to sampled gas volumes containing less than 20 mg hydrogen sulfide and less than a total liquid hydrocarbon condensate of 10 g/m 3 under the sampling conditions. The collected mercury is determined by measuring the absorbance or fluorescence of mercury vapour at 253,7 nm.
Document History