NEN-ISO 7243/C1

Hot environments - Estimation of the heat stress on working man, based on the WBGT-index (wet bulb globe temperature)

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1996
Status: inactive
Page Count: 4
ICS Code (Ergonomics): 13.180

Document History

NEN-ISO 7243/C1
February 1, 1996
Hot environments - Estimation of the heat stress on working man, based on the WBGT-index (wet bulb globe temperature)
A description is not available for this item.
September 1, 1989
Hot environments - Estimation of the heat stress on working man, based on the WBGT-index (wet bulb globe temperature)
This International Standard gives a method, which can easily be used in an industrial environment, for evaluating the heat stress to which an individual is subjected in a hot environment and which...

References

Advertisement