NEN-ISO 4097

Ethylene-propylene-diene (EPDM) rubber - Evaluation procedure

inactive
Organization: NEN
Publication Date: 1 February 2001
Status: inactive
Page Count: 22
ICS Code (Rubber): 83.060
scope:

Specifies - physical and chemical tests on raw rubbers; - standard materials, standard test formulations, equipment and processing methods for evaluating the vulcanization characteristics of general purpose ethene propene diene (EPDM) commonly termed ethylene-propylene-diene rubbers, including oil-extended types.

Document History

October 1, 2014
Rubber, ethylene-propylene-diene (EPDM) - Evaluation procedure
NEN-ISO 4097 specifies - physical and chemical tests on raw rubbers; - standard materials, standard test formulations, equipment and processing methods for evaluating the vulcanization...
August 1, 2007
Rubber, ethylene-propylene-diene (EPDM) - Evaluation procedure
This International Standard specifies physical and chemical tests on raw rubbers; standard materials, standard test formulations, equipment and processing methods for evaluating the vulcanization...
NEN-ISO 4097
February 1, 2001
Ethylene-propylene-diene (EPDM) rubber - Evaluation procedure
Specifies - physical and chemical tests on raw rubbers; - standard materials, standard test formulations, equipment and processing methods for evaluating the vulcanization characteristics of general...
Advertisement