NEN-ISO 7404-4
Methods for the petrographic analysis of coals - Part 4: Method of determining microlithotype, carbominerite and minerite composition
| Organization: | NEN |
| Publication Date: | 1 August 2017 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Coals): | 73.040 |
scope:
NEN-ISO 7404-4 specifies a method, using a graticule with 20 crossline intersections, for determining the proportions of microlithotypes, carbominerite and minerite in coals. It applies only to determinations made on polished particulate blocks using reflected white light (about 400 nm to 700 nm). Additional blue, blue-violet or UV light excitation (365 nm to 440 nm) for better identification of liptinite in fluorescence may be used especially at low rank coals.
Document History