NEN-ISO 7539-9

Corrosion of metals and alloys - Stress corrosion testing - Part 9: Preparation and use of pre-cracked specimens for tests under rising load or rising displacement

inactive, Most Current
Organization: NEN
Publication Date: 1 June 2003
Status: inactive
Page Count: 34
ICS Code (Corrosion of metals): 77.060
scope:

This part of ISO 7539 covers procedures for designing, preparing and using pre-cracked specimens for investigating the susceptibility of metal to stress corrosion cracking by means of tests conducted under rising load or rising displacement. Tests conducted under constant load or constant displacement are dealt with in ISO 7539-6. The term "metal" as used in this part of ISO 7539 includes alloys. Because of the need to confine plasticity to the crack tip, pre-cracked specimens are not suitable for the evaluation of thin products such as sheet or wire and are generally used for thicker products including plate, bar and forgings. They can also be used for parts joined by welding. Pre-cracked specimens may be stressed quantitatively with equipment for application of a monotonically increasing load or displacement at the loading points. A particular advantage of pre-cracked specimens is that they allow data to be acquired from which critical defect sizes, above which stress corrosion cracking may occur, can be estimated for components of known geometry subjected to known stresses. They also enable rates of stress corrosion crack propagation to be determined. A principal advantage of the test is that it takes into account the potential impact of dynamic straining on the threshold for stress corrosion cracking. At sufficiently low loading rates, the KISCC determined by this method can be less than or equal to that obtained by constant load or displacement methods and can be determined more rapidly.

Document History

NEN-ISO 7539-9
June 1, 2003
Corrosion of metals and alloys - Stress corrosion testing - Part 9: Preparation and use of pre-cracked specimens for tests under rising load or rising displacement
This part of ISO 7539 covers procedures for designing, preparing and using pre-cracked specimens for investigating the susceptibility of metal to stress corrosion cracking by means of tests conducted...

References

Advertisement