NEN-ISO 666

Machine tools - Mounting of grinding wheels by means of hub flanges

inactive, Most Current
Organization: NEN
Publication Date: 1 June 2006
Status: inactive
Page Count: 22
ICS Code (Abrasives): 25.100.70
scope:

This International Standard specifies the essential requirements, especially dimensions, for hub flanges for plain grinding wheels according to ISO 603-1, ISO 603-2, ISO 603-4, ISO 603-6, ISO 603-7 and ISO 603-8 with a ratio of the bore diameter to the outside diameter H/D 0,2. It is also applicable for super abrasives with vitrified or metal core having the same diameters as the grinding wheels according to those parts of ISO 603, independently from the material of the core. It applies to grinding wheels with peripheral speeds up to 50 m/s and driving powers of the wheel spindle up to 30 kW.

Document History

NEN-ISO 666
June 1, 2006
Machine tools - Mounting of grinding wheels by means of hub flanges
This International Standard specifies the essential requirements, especially dimensions, for hub flanges for plain grinding wheels according to ISO 603-1, ISO 603-2, ISO 603-4, ISO 603-6, ISO 603-7...
Advertisement