NEN-ISO 7451/C1

Earth-moving machinery - Volumetric ratings for hydraulic excavator buckets and backhoe loader buckets

inactive
Organization: NEN
Publication Date: 1 August 1998
Status: inactive
Page Count: 3
ICS Code (Earth-moving machinery): 53.100

Document History

June 15, 2007
Earth-moving machinery - Volumetric ratings for hoe-type and grab-type buckets of hydraulic excavators and backhoe loaders
This International Standard specifies a method for estimating the volume of materials which a hoe-type or grab-type bucket of a hydraulic excavator or backhoe loader can normally contain. The volume...
NEN-ISO 7451/C1
August 1, 1998
Earth-moving machinery - Volumetric ratings for hydraulic excavator buckets and backhoe loader buckets
A description is not available for this item.
August 1, 1997
Earth-moving machinery - Volumetric ratings for hydraulic excavator buckets and backhoe loader buckets
Specifies a method for estimating the volume of materials which a hoe-type bucket of an excavator or backhoe loader can normally contain. The volume assessments are based on the internal dimensions...
Advertisement