NEN-ISO 4600

Plastics - Determination of environmental stress cracking (ESC) - Ball or pin impression method

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1984
Status: inactive
ICS Code (Plastics in general): 83.080.01
scope:

This International Standard specifies methods for the determination of environmental stress cracking (ESC) of plastics by means of a constant strain test. The test is applicable to finished products and to test specimens, prepared by moulding, and can be used for the assessment of both ESC of a plastic product or material exposed to different environments, and for the determination of ESC of different plastic materials exposed to a specific environment.

Document History

NEN-ISO 4600
May 1, 1984
Plastics - Determination of environmental stress cracking (ESC) - Ball or pin impression method
This International Standard specifies methods for the determination of environmental stress cracking (ESC) of plastics by means of a constant strain test. The test is applicable to finished products...
Advertisement