NEN-ISO 7026

Diesel engines - Screw-in injection nozzle holders, types 20, 21, 21.1 and 27 for pintle nozzle size "S", type "B"

active, Most Current
Organization: NEN
Publication Date: 1 January 1998
Status: active
Page Count: 10
ICS Code (Fuel systems): 43.060.40
scope:

Specifies dimensional requirements for the mounting of injection nozzle holders in compression-ignition (diesel) engines. The location of the fuel inlet and leak-off connections are not defined since they vary according to the particular application. Applies to screw-in injection nozzle holders of types 20, 21, 21.1 and 27. These nozzle holders are used with the pintle nozzle size "S", type "B", specified in ISO 2697.

Document History

NEN-ISO 7026
January 1, 1998
Diesel engines - Screw-in injection nozzle holders, types 20, 21, 21.1 and 27 for pintle nozzle size "S", type "B"
Specifies dimensional requirements for the mounting of injection nozzle holders in compression-ignition (diesel) engines. The location of the fuel inlet and leak-off connections are not defined since...
Advertisement