NEN-ISO 7792-2

Plastics - Thermoplastic polyester (TP) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1998
Status: inactive
Page Count: 14
ICS Code (Thermoplastic materials): 83.080.20
scope:

Specifies the methods of preparation of test specimens and the standard test methods to be used in determining the properties of thermoplastic polyester moulding and extrusion materials. Requirements for handling test material and for conditioning both the test material before moulding and the specimens before testing are given here.

Document History

NEN-ISO 7792-2
February 1, 1998
Plastics - Thermoplastic polyester (TP) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
Specifies the methods of preparation of test specimens and the standard test methods to be used in determining the properties of thermoplastic polyester moulding and extrusion materials. Requirements...
March 1, 1990
Polyalkylene terephtalates - Part 2: Preparation of test specimens and determination of properties
This part of ISO 7792 describes the preparation of test specimens from polyalkylene terephtalate thermoplastics, PET and PBT, and specifies the conditions of test for determining the properties of...

References

Advertisement