NEN-ISO 8445

Pipework - Double overlap flexible metal hoses (with packing, leakproof, circular section, in protected carbon steel)

inactive, Most Current
Organization: NEN
Publication Date: 1 June 1995
Status: inactive
Page Count: 10
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

Specifies diameters of hoses and given requirements to be verified accordance with ISO 7658. Applies to uncoated hoses used under pressure without leakage, at temperatures from -20 to +230 °C. A figure illustrates the meaning of the text. Gives an example of designation. The table includes nominal sizes from DN 12 up to and including DN 500.

Document History

NEN-ISO 8445
June 1, 1995
Pipework - Double overlap flexible metal hoses (with packing, leakproof, circular section, in protected carbon steel)
Specifies diameters of hoses and given requirements to be verified accordance with ISO 7658. Applies to uncoated hoses used under pressure without leakage, at temperatures from -20 to +230 °C. A...

References

Advertisement