NEN-ISO 8740

Grooved pins - Full-length parallel grooved, with chamfer

inactive, Most Current
Organization: NEN
Publication Date: 1 October 1992
Status: inactive
ICS Code (Pins, nails): 21.060.50
scope:

This Standard specifies the characteristics of full-length parallel grooved pins with chamfer which have three equally spaced grooves impressed longitudinally on their exterior surface and a pilot to facilitate insertion, with metric dimensions and nominal diameter, d1, from 1,5 to 25 mm inclusive. The displaced material to each side of the grooves forming an expanded diameter d2 which is larger than the nominal diameter d1 will cause a positive locking fit when these grooved pins are forced into a drilled hole equal to the nominal diameter d1.

Document History

NEN-ISO 8740
October 1, 1992
Grooved pins - Full-length parallel grooved, with chamfer
This Standard specifies the characteristics of full-length parallel grooved pins with chamfer which have three equally spaced grooves impressed longitudinally on their exterior surface and a pilot to...

References

Advertisement