NEN-ISO 9090

Gas tightness of equipment for gas welding and allied processes

active, Most Current
Organization: NEN
Publication Date: 1 July 1992
Status: active
Page Count: 12
ICS Code (Welding equipment): 25.160.30
scope:

This Standard specifies the maximum external leakage rates which are acceptable for equipment used for welding, cutting and allied processes. It applies to individual components which are used in the gas supply to a blowpipe from the connecting point of the hose (outlet of the cylinder valve or connecting point to a gas supply plant). It does not apply to gas supply plants.

Document History

NEN-ISO 9090
July 1, 1992
Gas tightness of equipment for gas welding and allied processes
This Standard specifies the maximum external leakage rates which are acceptable for equipment used for welding, cutting and allied processes. It applies to individual components which are used in the...
Advertisement