NEN-ISO 6721-5/A1

Plastics - Determination of dynamic mechanical properties - Part 5: Flexural vibration - Non-resonance method

active, Most Current
Organization: NEN
Publication Date: 1 February 2007
Status: active
Page Count: 9
ICS Code (Plastics in general): 83.080.01

Document History

NEN-ISO 6721-5/A1
February 1, 2007
Plastics - Determination of dynamic mechanical properties - Part 5: Flexural vibration - Non-resonance method
A description is not available for this item.
July 1, 1996
Plastics - Determination of dynamic mechanical properties - Part 5: Flexural vibration - Non-resonance method
Describes a flexural, non-resonance method for determining the components of the Young's complex modulus E* of polymers at frequencies typically in the range 0,01 Hz to 100 Hz. The method is suitable...
Advertisement