NEN-ISO/IEC 13712-1

Information technology - Remote operations: Concepts, model and notation

active
Organization: NEN
Publication Date: 1 October 1995
Status: active
Page Count: 46
ICS Code (IT applications in office work): 35.240.20
scope:

Specifies the Remote Operations Service (ROS) using the Abstract Syntax Notation (ASN.1) to define information object classes corresponding to the fundamental concepts of ROS. This, in turn, provides the notation that will allow application designers to specify particular instances of these classes. Also provides a collection of definitions for specifying thegenric protocol between obtects that comminicate using ROS concepts. These definitions are used in the companion Recommendations/International Standards to this one to provide the protocol data units, the serviceprimitives and the application context definitions used in the OSI realization of ROS. A number of definitions of general utility to designers of ROS0based applications is also provided. No requirements is made for conformance to this Recommendation/International Standard.

Document History

October 1, 1996
Information technology - Remote operations: Concepts, model and notation
A description is not available for this item.
October 1, 1996
Information technology - Remote operations - Part 1: Concepts, model and notation
A description is not available for this item.
NEN-ISO/IEC 13712-1
October 1, 1995
Information technology - Remote operations: Concepts, model and notation
Specifies the Remote Operations Service (ROS) using the Abstract Syntax Notation (ASN.1) to define information object classes corresponding to the fundamental concepts of ROS. This, in turn, provides...
Advertisement