NEN-ISO/IEC 14165-122

Information technology - Fibre Channel - Part 122: Arbitrated loop-2 (FC-AL-2)

active
Organization: NEN
Publication Date: 1 July 2005
Status: active
Page Count: 156
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of ISO/IEC 14165 specifies signaling interface enhancements for FC-PH, to allow L_Ports to operate with an Arbitrated Loop topology. This standard defines L_Ports that retain the functionality of Ports as specified in FC-PH. The Arbitrated Loop topology attaches multiple communicating points in a loop without requiring switches. The Arbitrated Loop topology is a distributed topology where each L_Port includes the minimum necessary function to establish a Loop circuit. A single FL_Port connected to an Arbitrated Loop allows multiple NL_Ports to attach to a Fabric. When an L_Port is operating on a Loop with at least one other L_Port, the L_Port uses the protocol extensions to FC-PH that are specified in this standard. When an L_Port is connected with an N_Port or an F_Port, the L_Port communicates using the protocol defined in FC-PH. Each L_Port may use a self-discovering procedure to find the correct operating mode without the need for external controls.

Document History

November 1, 2008
Information technology - Fibre Channel - Part 122: Arbitrated loop-2 (FC-AL-2)
A description is not available for this item.
NEN-ISO/IEC 14165-122
July 1, 2005
Information technology - Fibre Channel - Part 122: Arbitrated loop-2 (FC-AL-2)
This part of ISO/IEC 14165 specifies signaling interface enhancements for FC-PH, to allow L_Ports to operate with an Arbitrated Loop topology. This standard defines L_Ports that retain the...
Advertisement