NEN-ISO 8482

Information technology systems - Data communication - Twisted pair multipoint interconnections

inactive, Most Current
Organization: NEN
Publication Date: 1 June 1991
Status: inactive
Page Count: 26
ICS Code (Physical layer): 35.100.10
scope:

This International Standard specifies the physical medium characteristics for - twisted pair multipoint interconnections in either 2-wire or 4-wire network topology in order to provide for half duplex or duplex data transmission capability, respectively; - a binary and bidirectional signal transfer of the interconnected endpoint systems; - the electrical and mechanical design of the endpoint system branch cables and the common trunk cable, which may be up to 500 m in length; - the component measurements of the integrated circuit type generators and receivers within the endpoint systems; - the applicable data signalling rate up to 1 Mbit/s. The defined electrical component characteristics and measurements are in close conformance with the twisted pair point-to-point characteristics given in CCITT Recommendation V.11.

Document History

NEN-ISO 8482
June 1, 1991
Information technology systems - Data communication - Twisted pair multipoint interconnections
This International Standard specifies the physical medium characteristics for - twisted pair multipoint interconnections in either 2-wire or 4-wire network topology in order to provide for half...
Advertisement