NEN-ISO 8674

Hexagon nuts, style 2, with metric fine pitch thread - Product grades A and B

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1992
Status: inactive
ICS Code (Nuts): 21.060.20
scope:

This Standard gives specifications for hexagon nuts, style 2, with metric fine pitch thread, with nominal thread diameters d from 8 mm up to and including 36 mm, with product grade A for sizes d up to and including 16 mm and product grade B for sizes d over 16 mm. If, in special cases, specifications other than those listed in this Standard are required, they should be selected from existing Standard, for example ISO 261, ISO 898-6, ISO 965-2, ISO 4759-1.

Document History

NEN-ISO 8674
February 1, 1992
Hexagon nuts, style 2, with metric fine pitch thread - Product grades A and B
This Standard gives specifications for hexagon nuts, style 2, with metric fine pitch thread, with nominal thread diameters d from 8 mm up to and including 36 mm, with product grade A for sizes d up...

References

Advertisement