NEN-ISO/IEC 14888-3

Information technology - Security techniques - Digital signatures with appendix - Part 3: Discrete logarithm based mechanisms

inactive
Organization: NEN
Publication Date: 1 December 2006
Status: inactive
Page Count: 80
ICS Code (IT Security): 35.030
scope:

This part of ISO/IEC 14888 specifies digital signature mechanisms with appendix whose security is based on the discrete logarithm problem. This part of ISO/IEC 14888 provides - a general description of a digital signature with appendix mechanism; - a variety of mechanisms that provide digital signatures with appendix. For each mechanism, this part of ISO/IEC 14888 specifies - the process of generating a pair of keys; - the process of producing signatures; - the process of verifying signatures. The verification of a digital signature requires the signing entity's verification key. It is thus essential for a verifier to be able to associate the correct verification key with the signing entity, or more precisely, with (parts of) the signing entity's identification data. This association between the signer's identification data and the signer's public verification key can either be guaranteed by an outside entity or mechanism, or the association can be somehow inherent in the verification key itself. In the former case, the scheme is said to be "certificatebased." In the latter case, the scheme is said to be "identity based." Typically, in an identity-based scheme, the verifier can derive the signer's public verification key from the signer's identification data. The digital signature mechanisms specified in this part of ISO/IEC 14888 are classified into certificate-based and identitybased mechanisms.

Document History

September 1, 2017
Information technology - Security techniques - Digital signatures with appendix - Part 3: Discrete logarithm based mechanisms
NEN-ISO/IEC 14888-3 specifies digital signature mechanisms with appendix whose security is based on the discrete logarithm problem. This part of ISO/IEC 14888 provides - a general description of a...
March 1, 2016
Information technology - Security techniques - Digital signatures with appendix - Part 3: Discrete logarithm based mechanisms
NEN-ISO/IEC 14888-3 specifies digital signature mechanisms with appendix whose security is based on the discrete logarithm problem. This part of ISO/IEC 14888 provides - a general description of a...
July 1, 2012
Information technology - Security techniques - Digital signatures with appendix - Part 3: Discrete logarithm based mechanisms
A description is not available for this item.
June 1, 2010
Information technology - Security techniques - Digital signatures with appendix - Part 3: Discrete logarithm based mechanisms
A description is not available for this item.
March 1, 2009
Information technology - Security techniques - Digital signatures with appendix - Part 3: Discrete logarithm based mechanisms
A description is not available for this item.
September 1, 2007
Information technology - Security techniques - Digital signatures with appendix - Part 3: Discrete logarithm based mechanisms
A description is not available for this item.
NEN-ISO/IEC 14888-3
December 1, 2006
Information technology - Security techniques - Digital signatures with appendix - Part 3: Discrete logarithm based mechanisms
This part of ISO/IEC 14888 specifies digital signature mechanisms with appendix whose security is based on the discrete logarithm problem. This part of ISO/IEC 14888 provides - a general description...
November 1, 2001
Information technology - Security techniques - Digital signatures with appendix - Part 3: Certificate-based mechanisms
A description is not available for this item.
February 1, 1999
Information technology - Security techniques - Digital signatures with appendix - Part 3: Certificate-based mechanisms
Specifies several digital signature mechanisms with appendix for messages of arbitrary length. Contains general principles and requirements for digital signatures with appendix. It also contains...
Advertisement