NEN-ISO 8805

Information processing systems - Computer graphics - Graphical Kernel System for Three Dimensions (GKS-3D) - Functional description

active, Most Current
Organization: NEN
Publication Date: 1 July 1992
Status: active
Page Count: 394
ICS Code (Computer graphics): 35.140
scope:

This Standard specifies a set of functions for computer graphics programming, the Graphical Kernel System for Three Dimensions (GKS-3D). GKS-3D is a basic graphics system for applications that produce computer generated three dimensional pictures on graphics output devices. It supports operator input and interaction by supplying basic functions for graphical input and picture segmentation. It allows storage and dynamic modification of pictures. A fundamental concept in GKS-3D is the workstation, consisting of a number of input devices and a single output device. Several workstations can be used simultaneously. The application program is allowed to adapt its behaviour at a workstation to make best use of workstation capabilities. This International Standard includes functions for storage on and retrieval from an external graphics file. Also, the functions are organized in upward compatible levels with increasing capacibilities. This International Standard provides application programs with the capability to define and display 3D graphical primitives, specified using 3D coordinates. In addition, the GKS-3D input model provides 3D locator and stroke input.

Document History

NEN-ISO 8805
July 1, 1992
Information processing systems - Computer graphics - Graphical Kernel System for Three Dimensions (GKS-3D) - Functional description
This Standard specifies a set of functions for computer graphics programming, the Graphical Kernel System for Three Dimensions (GKS-3D). GKS-3D is a basic graphics system for applications that...
Advertisement