NEN-ISO/IEC 15963

Information technology - Radio frequency identification for item management - Unique identification for RF tags

inactive, Most Current
Organization: NEN
Publication Date: 1 September 2009
Status: inactive
Page Count: 29
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

This International Standard describes numbering systems that are available for the identification of RF tags. The unique ID can be used - for the traceability of the integrated circuit itself for quality control in its manufacturing process, - for the traceability of the RF tag during its manufacturing process and along its lifetime, - for the completion of the reading in a multi-antenna configuration, - by the anti-collision mechanism to inventory multiple tags in the reader's field of view, and - for the traceability of the Item to which the RF tag is attached.

Document History

NEN-ISO/IEC 15963
September 1, 2009
Information technology - Radio frequency identification for item management - Unique identification for RF tags
This International Standard describes numbering systems that are available for the identification of RF tags. The unique ID can be used - for the traceability of the integrated circuit itself for...
September 1, 2004
Information technology - Radio-frequency identification for item management - Unique identification for RF tags
ISO/IEC 15963 describes numbering systems that are available for the identification of RF tags. A unique ID is required as part of the write operation to RFID tags. The unique ID guarantees that the...

References

Advertisement