NEN-ISO/IEC 18584

Information technology - Identification cards - Conformance test requirements for on-card biometric comparison applications

active, Most Current
Organization: NEN
Publication Date: 15 November 2015
Status: active
Page Count: 27
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

NEN-ISO/IEC 18584 establishes - conformance test requirements for using general framework for on-card comparison applications, - conformance test requirements for using work-sharing mechanism for on-card comparison applications, and - conformance test requirements to check accomplishment of security policies for on-card biometric comparison that are specified in ISO/IEC 24787:2010. This International Standard only covers the testing of APDU command and response pairs involved for the ICC that has the capability to perform on-card biometric comparison based on ISO/IEC 24787:2010. Measuring the performance of on-card biometric comparison algorithms in terms of error rates is not within the scope of this International Standard.

Document History

NEN-ISO/IEC 18584
November 15, 2015
Information technology - Identification cards - Conformance test requirements for on-card biometric comparison applications
NEN-ISO/IEC 18584 establishes - conformance test requirements for using general framework for on-card comparison applications, - conformance test requirements for using work-sharing mechanism for...
Advertisement