NEN-ISO/IEC 20563

Information technology - 80 mm (1,23 Gbytes per side) and 120 mm (3.95 Gbytes per side) DVD-recordable disk (DVD-R)

active, Most Current
Organization: NEN
Publication Date: 1 August 2001
Status: active
Page Count: 112
ICS Code (Optical storage devices): 35.220.30
scope:

Specifies the mechanical, physical and optical characteristics of an 80 mm and a 120 mm DVD-Recordable disk to enable the interchange of such disks. It specifies the quality of the pre-recorded, unrecorded and the recorded signals, the format of the data, the format of the information zone, the format of the unrecorded zone, and the recording method, thereby allowing for information interchange by means of such disks.

Document History

NEN-ISO/IEC 20563
August 1, 2001
Information technology - 80 mm (1,23 Gbytes per side) and 120 mm (3.95 Gbytes per side) DVD-recordable disk (DVD-R)
Specifies the mechanical, physical and optical characteristics of an 80 mm and a 120 mm DVD-Recordable disk to enable the interchange of such disks. It specifies the quality of the pre-recorded,...
Advertisement