NEN-ISO/IEC 21408

Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Inter-exchange signalling protocol - Simple dialog supplementary service

active, Most Current
Organization: NEN
Publication Date: 1 May 2003
Status: active
Page Count: 34
ICS Code (Telephone networks): 33.040.35
scope:

This International Standard specifies the signalling protocol for the support of the Simple Dialog supplementary service (SS-SD) at the Q reference point between Private Integrated services Network eXchanges (PINXs) connected together within a Private Integrated Services Network (PISN). Supplementary service SD enables a user to communicate with another user or application by the exchange of keypad and display information transparently over a PISN. The Q reference point is defined in ISO/IEC 11579-1. Service specifications are produced in three stages and according to the method specified in ETS 300 387. This International Standard contains the stage 3 specification for the Q reference point and satisfies the requirements identified by the stage 1 and stage 2 specifications in ISO/IEC 21407. The signalling protocol for SS-SD operates on top of the signalling protocol for basic circuit switched call control, as specified in ISO/IEC 11572, and uses certain aspects of the generic procedures for the control of supplementary services specified in ISO/IEC 11582. This International Standard also specifies additional signalling protocol requirements for the support of interactions at the Q reference point between SS-SD and other supplementary services and ANFs. This International Standard is applicable to PINXs which can interconnect to form a PISN.

Document History

NEN-ISO/IEC 21408
May 1, 2003
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Inter-exchange signalling protocol - Simple dialog supplementary service
This International Standard specifies the signalling protocol for the support of the Simple Dialog supplementary service (SS-SD) at the Q reference point between Private Integrated services Network...
September 1, 2001
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Inter-exchange signalling protocol - Simple dialog supplementary service
Specifies the signalling protocol for the support of the Simple Dialog supplementary service (SS-SD) at the Q-reference point between Private Integrated Services Network Exchange (PINXs) connected...
Advertisement