NEN-ISO/IEC 19795-2

Information technology - Biometric performance testing and reporting - Part 2: Testing methodologies for technology and scenario evaluation

active
Organization: NEN
Publication Date: 1 February 2007
Status: active
Page Count: 50
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 19795 provides requirements and recommendations on data collection, analysis and reporting specific to two primary types of evaluation: technology evaluation and scenario evaluation. This part of ISO/IEC 19795 specifies requirements in the following areas: development and full description of protocols for technology and scenario evaluations; execution and reporting of biometric evaluations reflective of the parameters associated with biometric evaluation types.

Document History

July 1, 2015
Information technology - Biometric performance testing and reporting - Part 2: Testing methodologies for technology and scenario evaluation - Amendment 1: Testing of multimodal biometric implementations
A description is not available for this item.
NEN-ISO/IEC 19795-2
February 1, 2007
Information technology - Biometric performance testing and reporting - Part 2: Testing methodologies for technology and scenario evaluation
This part of ISO/IEC 19795 provides requirements and recommendations on data collection, analysis and reporting specific to two primary types of evaluation: technology evaluation and scenario...
Advertisement