NEN-ISO/IEC 23009-4

Information technology - Dynamic adaptive streaming over HTTP (DASH) - Part 4: Segment encryption and authentication

active, Most Current
Organization: NEN
Publication Date: 1 July 2013
Status: active
Page Count: 34
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40
scope:

This part of ISO/IEC 23009 specifies: - format-independent segment encryption and signalling mechanisms for use with any media segment format used in DASH (ISO/IEC 23009-1:2012); - mechanisms to ensure segment integrity and authenticity for use with any segment used in DASH (ISO/IEC 23009-1:2012).

Document History

NEN-ISO/IEC 23009-4
July 1, 2013
Information technology - Dynamic adaptive streaming over HTTP (DASH) - Part 4: Segment encryption and authentication
This part of ISO/IEC 23009 specifies: - format-independent segment encryption and signalling mechanisms for use with any media segment format used in DASH (ISO/IEC 23009-1:2012); - mechanisms to...
Advertisement