NEN-ISO/IEC 29109-7
Information technology - Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 - Part 7: Signature/sign time series data
| Organization: | NEN |
| Publication Date: | 1 October 2011 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO/IEC 29109 specifies elements of conformance testing methodology, test assertions, and test procedures as applicable to ISO/IEC 19794-7. ISO/IEC 19794-7 defines two data interchange formats for signature/sign time series data, one for general use and one compact format for use with smart cards and other tokens. This part of ISO/IEC 29109 establishes - test assertions of the structure of both signature/sign time series data formats as specified in ISO/IEC 19794-7 (Type A Level 1 as defined in ISO/IEC 29109-1), - test assertions of internal consistency by checking the types of values that may be contained within each field (Type A Level 2 as defined in ISO/IEC 29109-1), and - test assertions on the contents of data records in the signature/sign time series data formats as specified in ISO/IEC 19794-7 (Type A Level 3 as defined in ISO/IEC 29109-1). This part of ISO/IEC 29109 does not establish - tests of other characteristics of biometric products or other types of testing of biometric products (e.g. acceptance, performance, robustness, security), and - tests of conformance of systems that do not produce ISO/IEC 19794-7 records.
Document History