NEN-ISO/IEC 9314-26
Information technology - Fibre Distributed Data Interface (FDDI) - - Part 26: Media Access Control Conformance Testing (MAC-ATS)
| Organization: | NEN |
| Publication Date: | 1 January 2002 |
| Status: | active |
| Page Count: | 86 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This part of ISO/IEC 9314 contains the abstract test suite for the Fibre Distributed Data Inter-face (FDDI) token ring Media Access Control (MAC) layer protocol. This test suite was developed based on the principles defined in OSI Conformance Testing Methodology and Framework (ISO/IEC 9646) and written in Tree and Tabular Combined Notation (TTCN), and intended for testing conformance to the MAC standard (ISO/IEC 9314-2:1989) of any FDDI stations. The test methodology is the "remote single layer test" as described in ISO/IEC 9646. The abstract test scripts specify the MAC layer Protocol Data Units (PDU) to be exchanged between the two MAC entities, the MAC on the tester and the MAC on the Implementation Under Test (IUT). The tester is called the Lower Tester (LT).
Document History