NEN - NPR-IEC GUIDE 111

Electrical high-voltage equipment in high-voltage substations - Common recommendations for product standards

active, Most Current
Organization: NEN
Publication Date: 1 August 2004
Status: active
Page Count: 30
ICS Code (Substations. Surge arresters): 29.240.10
ICS Code (Electrical engineering in general): 29.020
scope:

Horizontal publication giving guidance for the harmonization of product and system standards within substations where the highest voltage for equipment is higher than 1 kV. Contains recommendations for common specifications for all HV substation product standards, each of which is augmented by the technical background specific to each TC, which naturally retains freedom in its technical choices. For use by TCs involved in high-voltage (HV) substation systems, such as TCs 13, 14, 17, 20, 22, 28, 32, 33, 36, 37, 38, 57, 95 and 99.

Document History

NPR-IEC GUIDE 111
August 1, 2004
Electrical high-voltage equipment in high-voltage substations - Common recommendations for product standards
Horizontal publication giving guidance for the harmonization of product and system standards within substations where the highest voltage for equipment is higher than 1 kV. Contains recommendations...
Advertisement